location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-300+ II dot matrix printer 300 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-300+II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C638001
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-300+ II dot matrix printer 300 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 cps
  • - 49 dB
  • - Buffer size: 32 KB
  • - Standard interfaces: Parallel
  • - 200 million characters
  • - Mean time between failures (MTBF): 6000 h
Long product name Epson LQ-300+ II dot matrix printer 300 cps :
The short editorial description of Epson LQ-300+ II dot matrix printer 300 cps

LQ-300+ II, Matrix Printer, 300cps, 360dpi, A4
More>>>
Epson LQ-300+ II dot matrix printer 300 cps:
The official marketing text of Epson LQ-300+ II dot matrix printer 300 cps as supplied by the manufacturer

With fast print speeds and advanced paper handling capabilities, the LQ-300+ II is a cost-effective and versatile office printer. Like all dot matrix printers in the Epson range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary.

Key Features
- Flexible paper paths (Rear and bottom).
- Colour Upgrade Kit.
- Optional paper roll holder.
- 8 built-in Bar code fonts.
- Euro-Symbol as resident printer font.
- Standard USB Bi-directional parallel interface (IEEE-1284 nibble mode supported).

Short summary description Epson LQ-300+ II dot matrix printer 300 cps:
This short summary of the Epson LQ-300+ II dot matrix printer 300 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-300+ II, 300 cps, Code 39, POSTNET, UPC-A, UPC-E, A4 (210 x 297 mm), 32 KB, 49 dB, Indonesia

Long summary description Epson LQ-300+ II dot matrix printer 300 cps:
This is an auto-generated long summary of Epson LQ-300+ II dot matrix printer 300 cps based on the first three specs of the first five spec groups.

Epson LQ-300+ II. Maximum print speed: 300 cps, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: A4 (210 x 297 mm). Buffer size: 32 KB, Sound pressure level (printing): 49 dB, Country of origin: Indonesia. Standard interfaces: Parallel. Print head life: 200 million characters, Mean time between failures (MTBF): 6000 h

Printing
Color *
No
Maximum print speed *
300 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Buffer size *
32 KB
Sound pressure level (printing) *
49 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel
Endurance
Print head life
200 million characters
Mean time between failures (MTBF)
6000 h
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
9.7 lbs (4.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.2" (361 mm)
Package depth
17.5" (444 mm)
Package height
8.46" (215 mm)
Package weight
11.5 lbs (5.2 kg)
Other features
Dimensions (WxDxH)
14.4 x 10.8 x 6.26" (366 x 275 x 159 mm)
I/O ports
1 x IEEE1284 1 x USB 1 x Parallel 1 x Serial
Standard media sizes
A4
Power requirements
20W
Fonts included
Epson DRAFT, Bitmap: Roman (10cpi, 12cpi, 15cpi, Proportional), Sans Serif (10cpi, 12cpi, 15cpi, Proportional), Courier (10cpi, 12cpi, 15cpi), Prestige (10cpi, 12cpi), Script (10cpi), OCR-B (10cpi), Orator (10cpi), Orator-S (10cpi), Script C (proportional); Scalable fonts: Roman, Sans Serif, Roman T, Sans Serif H
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
36 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Pallet length (UK)
81.9" (2.08 m)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)