Epson logo

Epson EPL-N3000DT A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135820
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 - 3 years
Long product name Epson EPL-N3000DT A4:

34ppm, 1200dpi, A4, USB 2.0, Ethernet/Fast-Ethernet + 550 sheet tray and Duplex Unit

Epson EPL-N3000DT A4:

Complete mono laser printing solutions for business networks

The A4 Epson EPL-N3000 and A3 Epson EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position Epson at the forefront of serious business printing.

Short summary description Epson EPL-N3000DT A4:

Epson EPL-N3000DT, Laser, A4, 34 ppm, Duplex printing, Network ready

Long summary description Epson EPL-N3000DT A4:

Epson EPL-N3000DT. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Network ready

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.