location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Aculaser C4000 NON 64MB 16ppm A4+cartr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C470001GA/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 1200 DPI
  • - A4 16 ppm
  • - LCD
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Short summary description Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI:
This short summary of the Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr, Color, 1200 x 1200 DPI, A4, 16 ppm

Long summary description Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI:
This is an auto-generated long summary of Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr Color 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Epson K Aculaser C4000 NON 64MB 16ppm A4+cartr. Color. Number of print cartridges: 4. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Display: LCD

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Maximum internal memory
1024 MB
Performance
Built-in processor
Yes
Processor model
RISC PowerPC 750CX
Processor frequency
400 MHz
Design
Display
LCD
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
17.3 x 25.1 x 17.5" (439 x 638 x 445 mm)
Packaging content
Bundled software
Driver & Utilities
Other features
Mac compatibility
Yes
Power requirements
220-240V, 50/60Hz
Compatibility
Yes, non-machine specific device
Standard input trays
A4, A5, B5, Executive, Letter, GLG, LGL, GLT, Half Letter, F4, Monarch, Commercial 10, DL, C5, C6, IB5
Compatible operating systems
Microsoft Windows 95/98/2000/Me/XP/NT 4.0, MacOS 8.1 or later, MacOS X
Brand Image Article code product Stock Price from
Epson K AculaserC4000 NON 64MB 16ppmA4 1+1free Color 1200 x 1200 DPI A4 Epson K AculaserC4000 NON 64MB 16ppmA4 1+1free Color 1200 x 1200 DPI A4
(show image)
C11C470001GA?KIT2 K AculaserC4000 NON 64MB 16ppmA4 1+1free 0.00
(excl. VAT)
0 (incl. VAT)