Epson logo

Epson LQ-680Pro dot matrix printer 413 cps

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106775
Info modified on:
29 Oct 2024, 17:15:45
Guarantee:
1 year Replacement or Repair. Optional extension to 3 years.
Long product name Epson LQ-680Pro dot matrix printer 413 cps:

LQ-680Pro 24 pin dot matrix printer, 413 cps, 106 columns

Epson LQ-680Pro dot matrix printer 413 cps:

Durable, reliable and economical to run
The Epson LQ-680 24 pin dot matrix printer produces crisp clear output at exceptionally low cost. This robust, counter top, flatbed printer is ultra reliable across all stationery types.

Versatile paper handling
For maximum flexibility, the Epson LQ-680 offers three-way paper handling - front, rear and top, and the straight, flat paper path is perfect for multi-part stationery.

Ease of use
The Epson LQ-680 Pro offers the same high specification as the Epson LQ-680 with the additional features of automatic platen gap adjustment and push button paper source selection. Automatic platen gap adjustment optimises print quality and paper feeding - ideal for those who regularly alternate between different paper types - the LQ-680 Pro is even capable of handling paper of varying thicknesses such as overlapping parts and forms with labels.

Compact footprint
The neat ergonomic design gives you the flexibility to position the printer without compromising its functionality.

Short summary description Epson LQ-680Pro dot matrix printer 413 cps:

Epson LQ-680Pro, 413 cps, 6 copies, Code 39, POSTNET, UPC-A, UPC-E, 305 x 559 mm, 64 KB, 55 dB

Long summary description Epson LQ-680Pro dot matrix printer 413 cps:

Epson LQ-680Pro. Maximum print speed: 413 cps, Maximum number of copies: 6 copies, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: 305 x 559 mm. Buffer size: 64 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Print direction: Bidirectional, Mean time between failures (MTBF): 10000 h. Power consumption (typical): 38 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.