location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B249401BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638713
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:57
The date of the most recent change of the data-sheet in Icecat's system
Epson B11B249401BY user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 8.5 x 120" (215.9 x 3048 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: AC
Long product name Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White

215.9 x 3048mm, 600x600DPI, CIS, 50 - 209 g/m², 297x152x154mm, 2.5kg
More>>>
Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

The WorkForce DS-410 scanner offers outstanding productivity features at an entry-level price. This makes it ideal for small or home-office users looking to buy a feature-packed business scanner, as well as IT departments that want to invest in robust, versatile desktop scanners for their business.

The DS-410 provides a range of invaluable productivity features including double feed detection and paper protection technology to make sure originals are protected and every page is scanned. A set of advanced LED sensors detects when two pieces of paper have been picked at once, instantly stopping the machine and alerting the user. Meanwhile paper protection helps prevent misfeeds and damage by stopping automatically when the device detects stapled or skewed documents.

It has automatic feed mode for fast and simple scanning - just insert sheets and the scanner will begin, while a 50-sheet automatic document feeder makes it easy to scan large piles of documents.

The DS-410 has a robust build to handle everything office life can throw at it, and a very compact body to take up minimal desk space, so it's easy to fit into even the smallest of offices. It can scan at speeds of up to 26ppm/52ipm, and handle paper weights from 50g/m² to 209g/m². Also, manual A3 mode allows ad-hoc scanning of larger-format originals.

The scanner is bundled with Epson’s new Document Capture Pro 2.0 software, which offers a simple but powerful software solution for scanning, separating and routing documents throughout a business.

Short summary description Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DS-410, 8.5 x 120" (215.9 x 3048 mm), 600 x 600 DPI, 10 bit, 8 bit, 26 ppm, 26 ppm

Long summary description Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Epson DS-410. Maximum scan size: 8.5 x 120" (215.9 x 3048 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 10 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 3000 pages, Scan file formats: BMP, JPG, PDF, PNG, TIFF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
8.5 x 120" (215.9 x 3048 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
10 bit
Output color depth
8 bit
ADF scan speed (b/w, A4)
26 ppm
ADF scan speed (color, A4)
26 ppm
Design
Scanner type *
Sheet-fed scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Daily duty cycle (max) *
3000 pages
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
50 - 209 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (off)
0.2 W
AC input frequency
50 - 60 Hz
Input voltage
100 - 120 V
Power supply
15 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
11.7" (297 mm)
Depth
5.98" (152 mm)
Height
6.06" (154 mm)
Weight
5.51 lbs (2.5 kg)
Packaging content
Cables included
AC, USB
Bundled software
Document Capture Pro 2.0, Epson Scan 2
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:26:50
Uk has collected 3 expert reviews for Epson DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2018-11-01 04:26:50
The new Epson DS-410 is the latest entry in Epson's lineup of scanners targeted to small-to-medium-sized businesses. Like the Epson DS-780N Series, the DS-410 also includes a three-year limited warranty with next business day device replacement.The DS-41...
Good Three-year limited warranty with Next Business Day replacement program, scanning to cloud storage accounts, versatile paper handling...
Bad Wireless connectivity and mobile scanning are not supported...
0%
pcmag.com
Updated:
2020-06-10 04:18:11
Designed for low-volume small to medium-size offices, the Epson DS-410 Document Scanner ($329) is a low-cost sheet-feed scanner. It's comparable in features with our Editors' Choice HP ScanJet Pro 3000 s3 Sheet-Feed Scanner, but it's a little slower and c...
Good Comparably low price, Quick scanning and saving to both image and searchable PDF, Very accurate OCR, Good software bundle...
Bad Lacks wireless or mobile options, No business card software...
Bottom line The Epson DS-410 is a great value for offices that need a fast and accurate document scanner, but don't require it to be network-ready...
80%
Country Distributor
United Kingdom 6 distributor(s)
Nederland 1 distributor(s)