location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V350 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B185033
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - USB port
  • - 20 W
Long product name Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI :
The short editorial description of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI

Perfection V350 Photo
More>>>
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
The official marketing text of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI as supplied by the manufacturer

Achieve perfection in quality, performance and style when you digitise your entire film and photo collection. An Automatic Film Loader (AFL) makes film archiving a perfection-in-all experience.

Stunning Image Quality
- Perfect scans of films and photos with superb resolution of up to 4800dpi.
- Brilliant colour reproduction with 48bit colour depth
Produce true-to-life scanned images every time.

AFL Film Scanning Performance
- Most effective and efficient solution for filmstrips archiving.
- Effortlessly digitise collections of 35mm filmstrips.
- Bundled film-holder also scans 3 frames of 35mm filmstrip or 2 frames of 35mm mounted slides.
- Conveniently store film holder in the lid-type TPU.

Instant One-Touch Operation
- Easy scanning with one-touch buttons.
- Start, Copy, Scan-to-Email and Scan-to-PDF.

Stylish Silver Outlook and Sleek Profile
- Silver exterior and classy finish.
- Exquisite addition to any desktop.
- Flexibility in portrait or landscape layout of the scanner.

Epson Easy Photo Fix™
- Colour Restoration and new improved Digital Dust Correction.
- Restores faded photos and removes scratches from films.
- New back light correction.
- Perfects the brightness, sharpness and colour balance of images.

New Hinge Design
- Innovative design for scanning thicker items.
- Scanner lid opens fully at 180 degrees.
- Accommodates up to 25mm thickness with lid closed.

Smart Energy Saving Mode
- Save on electricity bills.
- Automatic energy-saving mode.
- Manual power-saving option.

Software Solutions for All Needs
- Master the art of film and photo scanning with the bundled softwares.
- Intuitive interface with EPSON Scan ver 3.0.
- EPSON Creativity Suite manages digital images effortlessly.
- ArcSoft PhotoImpression™ 5 photo editing software
- Optical Character Recognition with ABBYY FineReader Sprint 6.

Short summary description Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
This short summary of the Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V350 Photo, 8.5 x 11.7" (216 x 297 mm), 4800 x 9600 DPI, 48 bit, 35 sec/page, Flatbed scanner, CCD

Long summary description Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
This is an auto-generated long summary of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI based on the first three specs of the first five spec groups.

Epson Perfection V350 Photo. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Standard interfaces: USB 2.0. Power consumption (typical): 20 W, Power consumption (standby): 4.1 W

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
4800 x 9600 DPI
Color scanning
Yes
Input color depth
48 bit
Optical density (Dmax)
3.2
Flatbed scan speed (b/w, A4)
35 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
WCC FL
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
20 W
Power consumption (standby)
4.1 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
5.31" (135 mm)
Package depth
19.6" (497 mm)
Package height
15.9" (405 mm)
Package weight
8.29 lbs (3.76 kg)
System requirements
Minimum system requirements
CD-ROM
Mac compatibility
Yes
Minimum storage drive space
350 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 450MHz
System requirements
Compatible operating systems
Windows 98SE/Me/2000/XP/XP 64-bit Mac OS 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
6.39 lbs (2.9 kg)
Packaging content
Bundled software
EPSON Scan & EPSON Creativity Suite ArcSoft PhotoImpression 5 ABBYY FineReader Sprint 6 ABBYY FineReader Sprint 5 (Mac)
Other features
Dimensions (WxDxH)
11 x 16.9 x 2.87" (280 x 430 x 73 mm)
Film type
35 mm
Power requirements
100-240V; 50/60Hz
Compatibility
PC / Mac
Technical features
Film scanning (Auto Film Loader (AFL)): - 35 mm strip x 6 frames. Film scanning (Film Holder): - 35 mm strip x 3 frames; - 35 mm slide x 2 frames.
Logistics data
Quantity per pallet
50 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
85.4" (2.17 m)
Quantity per pallet layer
10 pc(s)
Quantity per pallet layer (UK)
16 pc(s)
Quantity per pallet (UK)
80 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
85.4" (2.17 m)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:36:35
Uk has collected 6 expert reviews for Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-08-10 02:36:35
An excellent balance of performance, features and image quality makes the V350 an amazingly flexible choice Given the prevalence of multifunction devices these days, you might think that manufacturers would be neglecting the flatbed scanner market. Ep...
83%
pcadvisor.co.uk
Updated:
2011-08-10 02:36:35
Canons £149 CanoScan 8600F and the £99 Epson Perfection V350 Photo provide excellent tools for creating high-quality scanned images, even from bad originals. Both of these flatbed models are worthwhile, but those seeking faster performance and gre...
Bottom line The 8600F is one-and-a-half times the cost of the V350, but its versatility, speed and software bundle just about merits the difference. However, the V350 is excellent value for money, and its film loader makes it a worthwhile alternative. Richard Jan...
90%
itreviews.com
Updated:
2011-08-10 02:36:35
flatbed scanner with clever 35mm film adapter: In an age when everything is digital, what do you do with all your old 35mm negatives, especially if the photos you originally printed of them have become damaged, lost or faded? Answer: you can either...
0%
pcauthority.com.au
Updated:
2011-11-04 14:24:21
An excellent balance of performance, features and image quality makes the V350 an amazingly flexible choice.
83%
pcmag.com
Updated:
2011-08-10 02:36:35
The Epson Perfection V350 Photo ($149.99 direct) may not achieve the scanning perfection its name implies, but it does a fine (though slow) job of scanning photo prints. It can handle general-purpose scanning and is clearly aimed at home use. One-tou...
Good Scans photographic prints reasonably well. Includes optical character-recognition software.
Bad Scans only two slides at a time. Autoloader for strip of film is slow.
Bottom line The Epson Perfection V350 Photo is an all-purpose scanner that does its best work with photographic prints. It offers a limited ability to scan slides and strips of film...
60%
macworld.com
Updated:
2011-08-10 02:36:35
SummaryPros: Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal. Cons: Transparency scans lack detail; scans were a bit dark and had...
Good Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal.
Bad Transparency scans lack detail; scans were a bit dark and had a slight blue cast.
Bottom line The Epson Perfection V350 Photo is a swift flatbed scanner that makes it easy to output colorful and pleasing images. And though it lost a bit of detail in its transparency scans, its ability to load and scan filmstrips automatically without requiring...
80%
Brand Image Article code product Stock Price from
Epson Perfection V10 Flatbed scanner Epson Perfection V10 Flatbed scanner
(show image)
B11B184013 Perfection V10 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V100 Photo Flatbed scanner Epson Perfection V100 Photo Flatbed scanner
(show image)
B11B184073 Epson Perfection V100 Photo 0.00
(excl. VAT)
0 (incl. VAT)