location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EpicGear Compoxite Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EpicGear Check ‘EpicGear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compoxite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EGCP1-OB-M show
Show alternative article codes used in the online market place
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘EpicGear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EpicGear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 11:20:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name EpicGear Compoxite Black :
The short editorial description of EpicGear Compoxite Black

Compoxite - 380 x 270, Silicom Bottom Layer
More>>>
Short summary description EpicGear Compoxite Black:
This short summary of the EpicGear Compoxite Black data-sheet is auto-generated and uses the product title and the first six key specs.

EpicGear Compoxite, Black, Monochromatic

Long summary description EpicGear Compoxite Black:
This is an auto-generated long summary of EpicGear Compoxite Black based on the first three specs of the first five spec groups.

EpicGear Compoxite. Width: 15" (380 mm), Depth: 10.6" (270 mm). Product color: Black, Surface coloration: Monochromatic

Source Testseek summary Average rating
Reviews
Updated:
2015-06-06 07:02:17
Uk has collected 7 expert reviews for EpicGear Compoxite Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
custompcreview.com
Updated:
2015-06-06 07:02:17
Most of us are familiar with GeIL Memory's existence and while the company almost seems like that distant-aunt's-cousin-whom-we-don't-really-know over here at Custom PC Review, today we'll be checking out a new line of products from one of their newest su...
0%