location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enlight ATX Tower 4109 Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enlight Check ‘Enlight’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX Tower 4109
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA410907
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Enlight’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enlight: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Enlight ATX Tower 4109 Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Silver
Long product name Enlight ATX Tower 4109 Midi Tower Black, Silver :
The short editorial description of Enlight ATX Tower 4109 Midi Tower Black, Silver

EN-4109 ATX Black/Silver computer chassis
More>>>
Short summary description Enlight ATX Tower 4109 Midi Tower Black, Silver:
This short summary of the Enlight ATX Tower 4109 Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Enlight ATX Tower 4109, Midi Tower, PC, Black, Silver, ATX, 7.48" (190 mm), 18.7" (474 mm)

Long summary description Enlight ATX Tower 4109 Midi Tower Black, Silver:
This is an auto-generated long summary of Enlight ATX Tower 4109 Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Enlight ATX Tower 4109. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Width: 7.48" (190 mm), Depth: 18.7" (474 mm), Height: 17" (431 mm). Power supply type: PS/2, Ventilation fan(s): 92mm, Main board size: 12 x 9.6"

Brand Image Article code product Stock Price from
Enlight

Enlight ATX Tower 4102 Midi Tower Black, Silver
(show image)
PA410238 ATX Tower 4102 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4107 Midi Tower Black, Silver
(show image)
PA4107-70/75 ATX Tower 4107 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4107 Midi Tower Black, Silver
(show image)
PA410770 ATX Tower 4107 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4102 Midi Tower Black, Silver
(show image)
PA410277 ATX Tower 4102 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4107 Midi Tower Black, Silver
(show image)
PA4107-70 ATX Tower 4107 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4107 Midi Tower Black, Silver
(show image)
PA410755 ATX Tower 4107 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight 4111 Black/Silver Tower Full Tower Black, Silver
(show image)
PA411104 4111 Black/Silver Tower 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4105 Midi Tower Gray, Silver 400 W
(show image)
PA4105/70 ATX Tower 4105 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4102 Midi Tower Silver 350 W
(show image)
PA410276 ATX Tower 4102 0.00
(excl. VAT)
0 (incl. VAT)
Enlight

Enlight ATX Tower 4105 Midi Tower Gray, Silver 400 W
(show image)
PA410552 ATX Tower 4105 0.00
(excl. VAT)
0 (incl. VAT)