location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EnGenius Check ‘EnGenius’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWS7952P Wireless Managed L2 switch 48-port GbE PoE+ Switch 4 x SFP 410W manage up to 50 x AP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EWS7952P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713361931703
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘EnGenius’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EnGenius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EnGenius EWS7952P user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Simple to use, manage, and deploy
  • - A full-featured Layer 2 PoE+ Switch with Wireless Management Capability
  • - Wired and Wireless Network Management
  • - IEEE 802.3at/af PoE on its 48 Gigabit Ports with a total PoE budget of 410 Watts
  • - Includes 4 Dual-Speed SFP (fiber) uplink ports for integrating with an existing network
  • - AP Auto IP-Assignment
  • - Full-Featured Layer 2 Manageability
Long product name EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue :
The short editorial description of EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue

​48-Port Gigabit PoE+ L2 Wireless Management Switch with 4 Dual-Speed SFP
More>>>
Short summary description EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue:
This short summary of the EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

EnGenius EWS7952P, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue:
This is an auto-generated long summary of EnGenius EWS7952P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Blue based on the first three specs of the first five spec groups.

EnGenius EWS7952P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC1213, RFC1493, RFC1757, RFC2674
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at
10G support *
No
Port mirroring
Yes
IP routing
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Data transmission
Switching capacity *
104 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Number of queues
4
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
MAC address filtering
Yes
SSH/SSL support
Yes
Protocols
Management protocols
SNMP v1/v2c/v3, CLI, RMONv1, SYSLOG
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product color
Black, Blue
LED indicators
Fault, LAN, PoE, Power
Performance
Internal memory
256 MB
Flash memory
32 MB
Power
Power consumption (typical)
410 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
48
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
410 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
17.3" (440 mm)
Depth
10.2" (260 mm)
Height
1.73" (44 mm)
Weight
13.1 lbs (5.94 kg)
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Manual
Yes
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
85176990