location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EMSA Smart Kitchen Green Silicone Round Food lid

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EMSA Check ‘EMSA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Kitchen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8748960
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EMSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EMSA Smart Kitchen Green Silicone Round Food lid
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sizes: 8.36 in., 10.23 in., 12.20 in
  • - Multifunctional: Splash protection, stainer, over-boil protection, tray, baking sheet and microwave cover in one
  • - Oven-proof up to 446 °F (230 °C)
  • - Saves space in drawers and cabinets
  • - Metal-reinforced, silicone-coated handles
Guarantee: 2 Years
Long product name EMSA Smart Kitchen Green Silicone Round Food lid :
The short editorial description of EMSA Smart Kitchen Green Silicone Round Food lid

SMART KITCHEN Splash protection, 6-in-1all-rounder, 260mm, Green
More>>>
EMSA Smart Kitchen Green Silicone Round Food lid:
The official marketing text of EMSA Smart Kitchen Green Silicone Round Food lid as supplied by the manufacturer

SMART KITCHEN splash protection is a true all-rounder. Whether used as a strainer, splash protection, tray, microwave cover or baking sheet – this clever kitchen aid is a convincing product and ensures easy cooking and baking preparation.

Short summary description EMSA Smart Kitchen Green Silicone Round Food lid:
This short summary of the EMSA Smart Kitchen Green Silicone Round Food lid data-sheet is auto-generated and uses the product title and the first six key specs.

EMSA Smart Kitchen, Food lid, Green, Silicone, Round, Monochromatic, Indoor

Long summary description EMSA Smart Kitchen Green Silicone Round Food lid:
This is an auto-generated long summary of EMSA Smart Kitchen Green Silicone Round Food lid based on the first three specs of the first five spec groups.

EMSA Smart Kitchen. Product type: Food lid, Product color: Green, Material: Silicone. Width: 10.2" (260 mm), Depth: 10.2" (260 mm), Diameter: 10.2" (26 cm). Quantity per pack: 1 pc(s)

Features
Product color *
Green
Surface coloration
Monochromatic
Material *
Silicone
Shape *
Round
Proper use
Indoor
Microwave proof
Yes
Dishwasher proof
Yes
Freezer proof
Yes
Foldable *
No
Features
Maximum operating temperature
230 °C
Product type *
Food lid
Weight & dimensions
Width
10.2" (260 mm)
Depth
10.2" (260 mm)
Diameter
10.2" (26 cm)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
EMSA Smart Kitchen Anthracite Silicone Round Food lid EMSA Smart Kitchen Anthracite Silicone Round Food lid
(show image)
8748961 Smart Kitchen 0.00
(excl. VAT)
0 (incl. VAT)
EMSA Smart Kitchen Green Silicone Round Food lid EMSA Smart Kitchen Green Silicone Round Food lid
(show image)
8747894 Smart Kitchen 0.00
(excl. VAT)
0 (incl. VAT)
EMSA Smart Kitchen Green Silicone Round Food lid EMSA Smart Kitchen Green Silicone Round Food lid
(show image)
8741368 Smart Kitchen 0.00
(excl. VAT)
0 (incl. VAT)