location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM4206 modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM4206
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM4206 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065100389
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2018 11:51:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Dec 2018
Product end of life date
Guarantee: 5 Years
Long product name Eminent EM4206 modem :
The short editorial description of Eminent EM4206 modem

dSURF ADSL2/2+ modem (analogue)
More>>>
Eminent EM4206 modem:
The official marketing text of Eminent EM4206 modem as supplied by the manufacturer

You have a high-speed ADSL2/2+ or a conventional ADSL connection. Have you considered yet if you optimally use your Internet connection? The Eminent dSURF is an ADSL2/2+ modem (Annex A, analogue) that creates a super-speed Internet connection. Furthermore, you can easily share the connection with multiple users. The dSURF can be the heart of your home network!

The dSURF offers state of the art security measures. All thanks to a well thought out firewall. The dSURF offers full Internet freedom without having uninvited guests taking a peek in your private data.

Home networking users are connected to one of the four ports on the dSURF. You easily connect them using UTP networking cables. Users of your network do need to have a pc or notebook fitted with a network adapter (for example Eminent EM1028).

Did you know you can perfectly combine the dSURF with an Eminent Homeplug network over mains? Simply connect an xLINE Homeplug adapter to one of the four networking ports on the dSURF. Subsequently you can connect your computer to another xLINE Homeplug adapter. No need to drill holes or draw extra cables!

Short summary description Eminent EM4206 modem:
This short summary of the Eminent EM4206 modem data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM4206, ADSL2/2+, IEEE 802.1D, ATM AAL0/1/3/4/5, 8 PVCs, ATM UBR, CBR, VBR-rt/nrt, QoS, OAM, 230V/85mA, 5 x 2.95 x 0.63" (127 x 75 x 16 mm)

Long summary description Eminent EM4206 modem:
This is an auto-generated long summary of Eminent EM4206 modem based on the first three specs of the first five spec groups.

Eminent EM4206. Type: ADSL2/2+. Networking standards: IEEE 802.1D. Management protocols: ATM AAL0/1/3/4/5, 8 PVCs, ATM UBR, CBR, VBR-rt/nrt, QoS, OAM. Power requirements: 230V/85mA. Dimensions (WxDxH): 5 x 2.95 x 0.63" (127 x 75 x 16 mm)

Modem
Type
ADSL2/2+
Network
Networking standards
IEEE 802.1D
Protocols
Management protocols
ATM AAL0/1/3/4/5, 8 PVCs, ATM UBR, CBR, VBR-rt/nrt, QoS, OAM
Ports & interfaces
Modem (RJ-11) ports
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
4
Features
Internal
No
Power
Power requirements
230V/85mA
Weight & dimensions
Dimensions (WxDxH)
5 x 2.95 x 0.63" (127 x 75 x 16 mm)