location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 3.5'' Internal Cardreader card reader USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5'' Internal Cardreader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065100990
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2018
Product end of life date
Guarantee: 5 Years
Long product name Eminent 3.5'' Internal Cardreader card reader USB 2.0 :
The short editorial description of Eminent 3.5'' Internal Cardreader card reader USB 2.0

EM1059 3.5'' Internal Cardreader
More>>>
Eminent 3.5'' Internal Cardreader card reader USB 2.0:
The official marketing text of Eminent 3.5'' Internal Cardreader card reader USB 2.0 as supplied by the manufacturer

This internal card reader supports: XD, SD, SD-ULTRA II, SM,MMC1, MMC2, MMc4.0, RE-MMC, HS-MMC. MICRO DRIVE, CF1, CF2, CF-ULTRA II, CF-EXTREME, T-FLASH, MS PRO DUO (MG), MSM DUO, MS PRO, MS (MG) HS MS PR (MG), MS, HS MS PRO DUO (MG), MS PRO ULTRA II(

Do you have a digital camera, a PDA or another device which uses a memory card? In that case you can really use the Eminent 3.5" Internal Cardreader! With this high quality cardreader you can read and write all popular memory cards. Connect the cardreader to a 3.5" slot on the front side of your computer to access your photos or other data fast and easy. Enjoy high transfer rates of 3.5Mb per second! The card reader has a front panel sticker in 3 colours (black, beige and silver) and has an extra USB port on the front panel. The Eminent 3.5" Internal Cardreader allows you to access your updated data anytime!

Short summary description Eminent 3.5'' Internal Cardreader card reader USB 2.0:
This short summary of the Eminent 3.5'' Internal Cardreader card reader USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 3.5'' Internal Cardreader, 3.5", Windows 98SE/ME/2000/XP/Vista, USB 2.0, 6.35 oz (180 g), 3.5 MB/s, 480 MB/s

Long summary description Eminent 3.5'' Internal Cardreader card reader USB 2.0:
This is an auto-generated long summary of Eminent 3.5'' Internal Cardreader card reader USB 2.0 based on the first three specs of the first five spec groups.

Eminent 3.5'' Internal Cardreader. Supported drive bays: 3.5", Compatible operating systems: Windows 98SE/ME/2000/XP/Vista. Interface type: USB 2.0. Weight: 6.35 oz (180 g). Write speed: 3.5 MB/s, Read speed: 480 MB/s. Dimensions (WxDxH): 6.22 x 1.5 x 4.69" (158 x 38 x 119 mm)

Performance
Supported drive bays
3.5"
Plug and Play
Yes
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Ports & interfaces
Interface type *
USB 2.0
Weight & dimensions
Weight
6.35 oz (180 g)
Data transmission
Write speed
3.5 MB/s
Read speed
480 MB/s
Other features
Dimensions (WxDxH)
6.22 x 1.5 x 4.69" (158 x 38 x 119 mm)
Technical details
USB powered
Yes