location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent External USB 56K Faxmodem modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB 56K Faxmodem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7208
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent External USB 56K Faxmodem modem 56 Kbit/s :
The short editorial description of Eminent External USB 56K Faxmodem modem 56 Kbit/s

External USB 56K Faxmodem
More>>>
Eminent External USB 56K Faxmodem modem 56 Kbit/s:
The official marketing text of Eminent External USB 56K Faxmodem modem 56 Kbit/s as supplied by the manufacturer

Key features:
- For Pentium 133Mhz or faster
- 5 indication LEDs
- Easy to install (Plug-and-Play)
- 56000bps data transfer (V.90)
- 14400bps and 9600bps fax send and receive
- Fax group 3 class 1
- Compatible with video-conferencing (H.324)
- Telephone cable included

Hardware modem:
- Built-in processor
- Trouble-free installation

Fax/data/voice software included:
- Multi language
- Fax send and receive
- Voice answering machine
- Handsfree telephone calls

No external power supply, powered by USB port

Short summary description Eminent External USB 56K Faxmodem modem 56 Kbit/s:
This short summary of the Eminent External USB 56K Faxmodem modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent External USB 56K Faxmodem, 56 Kbit/s, USB 1.1, External, Tabletop, 14.4 Kbps, V.90

Long summary description Eminent External USB 56K Faxmodem modem 56 Kbit/s:
This is an auto-generated long summary of Eminent External USB 56K Faxmodem modem 56 Kbit/s based on the first three specs of the first five spec groups.

Eminent External USB 56K Faxmodem. Modem speed: 56 Kbit/s, Interface: USB 1.1, Type: External. Maximum fax transfer rate: 14.4 Kbps. Data link protocols: V.90. Compatible operating systems: Windows 98/Me/2000, Minimum processor: 133 MHz. Bundled software: Fax/Data/Voice Software

Modem
Modem speed
56 Kbit/s
Interface
USB 1.1
Type
External
Form factor
Tabletop
Data transmission
Maximum fax transfer rate
14.4 Kbps
Protocols
Data link protocols
V.90
Ports & interfaces
I/O ports
1x USB 1x RJ-11
Features
Plug and Play
Yes
Built-in processor
Yes
System requirements
Compatible operating systems
Windows 98/Me/2000
Mac compatibility
No
Minimum processor
133 MHz
Power
USB powered
Yes
Indication
LED indicators
Yes
Packaging content
Bundled software
Fax/Data/Voice Software
Brand Image Article code product Stock Price from
Eminent PCI56AVP PCI- modem 56 Kbit/s Eminent PCI56AVP PCI- modem 56 Kbit/s
(show image)
7213 PCI56AVP PCI-modem 0.00
(excl. VAT)
0 (incl. VAT)