location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2401LM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E000140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8346190001710
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 21:42:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 24" 1920 x 1080 pixels LCD 270 cd/m²
  • - Touchscreen 25 ms
  • - Built-in speaker(s) 2 W
Guarantee: 3 years
Long product name Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen :
The short editorial description of Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen

f / Medical & Healthcare Settings, 24.0" TFT LCD, 1920 x 1080, 16:9, 25ms, IntelliTouch, VGA, DVI-D, USB, Serial, Black
More>>>
Short summary description Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen:
This short summary of the Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 2401LM, 24", LCD, 1920 x 1080 pixels

Long summary description Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions 2401LM 24" LCD 270 cd/m² Full HD Black Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions 2401LM. Display diagonal: 24", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 270 cd/m², HD type: Full HD, Touchscreen. Product color: Black