location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux MyPRO IS185 3300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyPRO IS185
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
988 703 178
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594185620181
Category:
Electrical device, like a large pair of tongs, into which you can place an item of clothing or bedding for it to be ironed. A common type of ironing press is a trouser press, which are commonly found in hotel rooms.
Ironing Presses Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Electrolux MyPRO IS185 3300 W :
The short editorial description of Electrolux MyPRO IS185 3300 W

Smart Professional Foldable Steam Ironer, 1.9/1.4L, 3300W
More>>>
Short summary description Electrolux MyPRO IS185 3300 W:
This short summary of the Electrolux MyPRO IS185 3300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux MyPRO IS185, LED, Aluminum, 3300 W, 230 V, 50 Hz, 16 A

Long summary description Electrolux MyPRO IS185 3300 W:
This is an auto-generated long summary of Electrolux MyPRO IS185 3300 W based on the first three specs of the first five spec groups.

Electrolux MyPRO IS185. Display type: LED. Housing material: Aluminum. Power: 3300 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 37" (940 mm), Depth: 15.7" (400 mm), Height: 41.3" (1050 mm). Package width: 25.6" (650 mm), Package depth: 20.5" (520 mm), Package height: 4.33" (110 mm)

Brand Image Article code product Stock Price from
Electrolux

Electrolux MyPRO IS1103 3300 W
(show image)
988 703 180 MyPRO IS1103 0.00
(excl. VAT)
0 (incl. VAT)