location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ESB2AF82S combi-fridge Built-in 106 L F White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESB2AF82S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
933 035 300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543751839
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:12:30
The date of the most recent change of the data-sheet in Icecat's system
Electrolux 933 035 300 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ESB2AF82S combi-fridge Built-in 106 L F White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 106 L White
  • - 90 L LED Fridge interior light
  • - 16 L Top-placed 2 kg/24h 4*
  • - Reversible doors
  • - N-ST 16 °C 38 °C
  • - C 40 dB
  • - F 180 kWh 110 W
More>>>
Short summary description Electrolux ESB2AF82S combi-fridge Built-in 106 L F White:
This short summary of the Electrolux ESB2AF82S combi-fridge Built-in 106 L F White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ESB2AF82S, 106 L, Built-in, F, 40 dB, N-ST, 2 kg/24h

Long summary description Electrolux ESB2AF82S combi-fridge Built-in 106 L F White:
This is an auto-generated long summary of Electrolux ESB2AF82S combi-fridge Built-in 106 L F White based on the first three specs of the first five spec groups.

Electrolux ESB2AF82S. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 106 L, Climate class: N-ST, Noise emission class: C. Fridge net capacity: 90 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 16 L, Freezing capacity: 2 kg/24h. Energy efficiency class: F, Annual energy consumption: 180 kWh, Energy efficiency scale: A to G