Elba logo

Elba Rado ring binder A4 Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15350
Info modified on:
19 Nov 2020, 09:17:27
Short summary description Elba Rado ring binder A4 Black, Red:

Elba Rado, A4, Aluminum, Cardboard, Black, Red, White, 570 sheets, 3.15" (8 cm)

Long summary description Elba Rado ring binder A4 Black, Red:

Elba Rado. Format: A4, Material: Aluminum, Cardboard, Product color: Black, Red. Width: 11.2" (285 mm), Height: 12.5" (318 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.