EIZO logo

EIZO FlexScan S2202W computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95155
Info modified on:
31 May 2024, 09:34:43
Short summary description EIZO FlexScan S2202W computer monitor 22" 1680 x 1050 pixels Black:

EIZO FlexScan S2202W, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description EIZO FlexScan S2202W computer monitor 22" 1680 x 1050 pixels Black:

EIZO FlexScan S2202W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.