EIZO logo

EIZO CG247 computer monitor 24.1" 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60307
Info modified on:
30 Dec 2024, 17:23:50
Short summary description EIZO CG247 computer monitor 24.1" 1920 x 1200 pixels LED Black:

EIZO CG247, 24.1", 1920 x 1200 pixels, LED, LED, 7.7 ms, Black

Long summary description EIZO CG247 computer monitor 24.1" 1920 x 1200 pixels LED Black:

EIZO CG247. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 7.7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.