location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Efbe-Schott KA 600 Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Efbe-Schott Check ‘Efbe-Schott’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA 600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC KA 600 SI
Category:
Machine used to make coffee.
Coffee Makers Check ‘Efbe-Schott’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Efbe-Schott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Efbe-Schott KA 600 Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Drip coffee maker
  • - Ground coffee
  • - 12 cups
  • - 900 W
  • - Silver
Long product name Efbe-Schott KA 600 Drip coffee maker :
The short editorial description of Efbe-Schott KA 600 Drip coffee maker

KA 600, 12 cup, 900W, Silver
More>>>
Short summary description Efbe-Schott KA 600 Drip coffee maker:
This short summary of the Efbe-Schott KA 600 Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Efbe-Schott KA 600, Drip coffee maker, Ground coffee, 900 W, Silver

Long summary description Efbe-Schott KA 600 Drip coffee maker:
This is an auto-generated long summary of Efbe-Schott KA 600 Drip coffee maker based on the first three specs of the first five spec groups.

Efbe-Schott KA 600. Product type: Drip coffee maker, Coffee input type: Ground coffee, Capacity in cups: 12 cups. Power: 900 W. Product color: Silver

Brand Image Article code product Stock Price from
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 MY KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 RW KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 R KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 V KA 600 0.00
(excl. VAT)
0 (incl. VAT)