location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edifier Check ‘Edifier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S550 Encore
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S550 ENCORE
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Edifier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edifier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 540 W 5.1 channels
  • - Number of satellite speakers: 4 2-way 300 W
  • - Built-in
  • - Remotely operated
  • - Black
Long product name Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W :
The short editorial description of Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W

5.1-ch System, 5x 60W + 240W RMS, 130Hz-20kHz + 42Hz-140kHz, 85dB(A), 10" subwoofer
More>>>
Short summary description Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W:
This short summary of the Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Edifier S550 Encore, 5.1 channels, 540 W, Universal, Black, Wood, Built-in

Long summary description Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W:
This is an auto-generated long summary of Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W based on the first three specs of the first five spec groups.

Edifier S550 Encore. Audio output channels: 5.1 channels, RMS rated power: 540 W, Recommended usage: Universal. Amplification device form factor: Built-in, Amplifier class: D, Signal-to-Noise Ratio (SNR): 85 dB. Satellite speaker type: 2-way, Satellite speakers RMS power: 300 W, Satellite speaker frequency range: 130 - 20000 Hz. Center speaker type: 2-way, Center speaker dimensions (WxDxH): 12.4 x 6.18 x 4.61" (316 x 157 x 117 mm). Subwoofer RMS power: 240 W, Subwoofer frequency range: 42 - 140 Hz, Subwoofer impedance: 8 Ω

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:10:07
Uk has collected 1 expert review for Edifier S550 Encore speaker set 540 W Universal Black 5.1 channels 2-way 300 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)