Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed L2 Web-based management DHCP, BOOTP, SNTP, RMON
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
- - 100Base-TX, 10Base-T
- - MAC address table: 8000 entries Switching capacity: 8.8 Gbit/s
- - Access Control List (ACL)
- - Stackable
- - Power over Ethernet (PoE)
Guarantee:
Limited lifetime
Long product name Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black
:
24-port L2 Fast Ethernet Stackable PoE Switch
The short editorial description of Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black
24-port L2 Fast Ethernet Stackable PoE Switch
More>>>
Short summary description Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black:
This short summary of the Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch, Managed, L2, Full duplex, Power over Ethernet (PoE)
Long summary description Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch Managed Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.
Edge-Core 24-port L2 Fast Ethernet Stackable PoE Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE.... Power over Ethernet (PoE)