Edesa EDW-4710 X, Freestanding, Slimline (45 cm), Stainless steel, Stainless steel, Buttons, LED
Edesa EDW-4710 X. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: Stainless steel. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: E, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 76 kWh. Width: 17.6" (448 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)