location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edding 750 Red 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edding Check ‘Edding’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4-750002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004764425754 show
Category:
A paint marker is a type of marker pen that is used to create permanent writing on a variety of surfaces from paper to metal to stone. Unlike most permanent markers the ink is an oil based paint and generally requires shaking before use. (Paint markers like permanent markers generally contain the toxic compounds xylene or toluene and require some safety when used.)
Paint Markers Check ‘Edding’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edding: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 21:47:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Edding 750 Red 10 pc(s) :
The short editorial description of Edding 750 Red 10 pc(s)

2-4 mm, low-odour pigment ink, bullet nib, cap closed
More>>>
Short summary description Edding 750 Red 10 pc(s):
This short summary of the Edding 750 Red 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Edding 750, Red, White, 0.0787" (2 mm), 0.157" (4 mm), 10 pc(s)

Long summary description Edding 750 Red 10 pc(s):
This is an auto-generated long summary of Edding 750 Red 10 pc(s) based on the first three specs of the first five spec groups.

Edding 750. Writing colors: Red, Product color: White, Stroke width (min): 0.0787" (2 mm). Quantity per pack: 10 pc(s)

Brand Image Article code product Stock Price from
Edding

Edding 750 Silver 10 pc(s)
(show image)
4-750054 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 Gold 10 pc(s)
(show image)
4-750053 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 White 10 pc(s)
(show image)
4-750049 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 Yellow 10 pc(s)
(show image)
4-750005 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 Green 10 pc(s)
(show image)
4-750004 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 Blue 10 pc(s)
(show image)
4-750003 750 0.00
(excl. VAT)
0 (incl. VAT)
Edding

Edding 750 Black 10 pc(s)
(show image)
4-750001 750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)