location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ECW Press Burn book English 90 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ECW Press Check ‘ECW Press’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Burn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9781550224368
Category:
Written or printed work consisting of pages glued or sewn together along one side and bound in covers.
Books Check ‘ECW Press’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ECW Press: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2020 15:14:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ECW Press Burn book English 90 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90 pages
  • - Vermeersch, Paul
  • - Language version: English
Long product name ECW Press Burn book English 90 pages :
The short editorial description of ECW Press Burn book English 90 pages

Burn, 90 pages
More>>>
Short summary description ECW Press Burn book English 90 pages:
This short summary of the ECW Press Burn book English 90 pages data-sheet is auto-generated and uses the product title and the first six key specs.

ECW Press Burn, English, 90 pages

Long summary description ECW Press Burn book English 90 pages:
This is an auto-generated long summary of ECW Press Burn book English 90 pages based on the first three specs of the first five spec groups.

ECW Press Burn. Language version: English, Written by: Vermeersch, Paul, Number of pages: 90 pages. Width: 5.5" (139.7 mm), Height: 8.5" (215.9 mm)