Protection Strip 6 FR
Eaton PS6F, 525 J, 6 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 10 A
Eaton PS6F. Surge energy rating: 525 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type E. Product color: Black, White, Response time: 0.000001 ms. Cable length: 39.4" (1 m), Weight: 16.9 oz (479 g), Width: 2.05" (52 mm). Certification: CE