Eaton logo

Eaton EBAB02 power distribution unit (PDU) 8 AC outlet(s) 0U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156920
Info modified on:
10 Aug 2024, 09:44:46
Guarantee:
2 Years
Long product name Eaton EBAB02 power distribution unit (PDU) 8 AC outlet(s) 0U Black:

Basic, 2kW, 230V In, 1 x C14 In, 8 x C13 Out

Short summary description Eaton EBAB02 power distribution unit (PDU) 8 AC outlet(s) 0U Black:

Eaton EBAB02, Basic, 0U, Single-phase, Rackmount, Vertical, Black

Long summary description Eaton EBAB02 power distribution unit (PDU) 8 AC outlet(s) 0U Black:

Eaton EBAB02. PDU types: Basic, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Cable length: 118.1" (3 m). Nominal input voltage: 230 V, Maximum current: 10 A, AC input frequency: 50 Hz. Width: 2.05" (52 mm), Depth: 17.4" (443 mm), Dimensions (WxDxH): 2.05 x 17.4 x 2.09" (52 x 443 x 53 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.