Eaton logo

Eaton MX Frame 15000 16U uninterruptible power supply (UPS) 15 kVA 13500 W 13 AC outlet(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42881
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton MX Frame 15000 16U uninterruptible power supply (UPS) 15 kVA 13500 W 13 AC outlet(s):

MX Frame, 15000VA/13500W, 16U

Short summary description Eaton MX Frame 15000 16U uninterruptible power supply (UPS) 15 kVA 13500 W 13 AC outlet(s):

Eaton MX Frame 15000 16U, 15 kVA, 13500 W, 120 V, 465 V, 40/70 Hz, 200 V

Long summary description Eaton MX Frame 15000 16U uninterruptible power supply (UPS) 15 kVA 13500 W 13 AC outlet(s):

Eaton MX Frame 15000 16U. Output power capacity: 15 kVA, Output power: 13500 W, Input operation voltage (min): 120 V. AC outlet types: C13 coupler, C19 coupler, Terminal, Power plug: Terminal, AC outlets quantity: 13 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 16U. Width: 17.5" (444.5 mm), Depth: 28.9" (735 mm), Height: 27.2" (690 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.