location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 116750224-001 temperature transmitter Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
116750224-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116750224-001 show
Show alternative article codes used in the online market place
Category:
Electrical instrument that interfaces a temperature sensor (e.g. thermocouple, RTD, or thermistor) to a measurement or control device (e.g. PLC, DCS, PC, loop controller, data logger, display, recorder, etc.). Typically, temperature transmitters isolate, amplify, filter noise, linearize, and convert the input signal from the sensor then send (transmit) a standardized output signal to the control device.
Temperature Transmitters Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:16:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Guarantee: 2 years
Long product name Eaton 116750224-001 temperature transmitter Indoor :
The short editorial description of Eaton 116750224-001 temperature transmitter Indoor

Eaton Environmental Monitoring Probe UPS Connectivity Device, Fast Ethernet, UPS-X, UPS-BD, UPS-E, FW V3.01, 34g, Beige
More>>>
Short summary description Eaton 116750224-001 temperature transmitter Indoor:
This short summary of the Eaton 116750224-001 temperature transmitter Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 116750224-001, 1.48" (37.6 mm), 2.27" (57.6 mm), 1.15" (29.3 mm), 1.2 oz (34 g), FCC, UL, CUL, CE

Long summary description Eaton 116750224-001 temperature transmitter Indoor:
This is an auto-generated long summary of Eaton 116750224-001 temperature transmitter Indoor based on the first three specs of the first five spec groups.

Eaton 116750224-001. Width: 1.48" (37.6 mm), Depth: 2.27" (57.6 mm), Height: 1.15" (29.3 mm). Certification: FCC, UL, CUL, CE

Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)