location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ConnectUPS-X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116750221-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381646171 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:16:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Ethernet
  • - 100 Mbit/s
  • - Internal
Long product name Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s :
The short editorial description of Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s

ConnectUPS-X, HTTP, SNMP, TFTP, Telnet, BootP, DHCP, WAP, ARP, RARP, Fast Ethernet, X-Slot, 9 VDC, 3.5 W, 120g
More>>>
Short summary description Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s:
This short summary of the Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton ConnectUPS-X, Internal, Wired, Ethernet, 100 Mbit/s, Multicolor

Long summary description Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s:
This is an auto-generated long summary of Eaton ConnectUPS-X Internal Ethernet 100 Mbit/s based on the first three specs of the first five spec groups.

Eaton ConnectUPS-X. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product color: Multicolor

Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)