Eaton logo

Eaton 9130N1000T-EBM

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107136
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton 9130N1000T-EBM:

9130N1000T-EBM, 9130 EBM 36, 1kVA

Short summary description Eaton 9130N1000T-EBM:

Eaton 9130N1000T-EBM, Black, Eaton 9130 1000VA, 40.8 lbs (18.5 kg), 6.3" (160 mm), 9.06" (230 mm), 15" (380 mm)

Long summary description Eaton 9130N1000T-EBM:

Eaton 9130N1000T-EBM. Product color: Black, Compatibility: Eaton 9130 1000VA. Weight: 40.8 lbs (18.5 kg), Width: 6.3" (160 mm), Height: 9.06" (230 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.