Eaton logo

Eaton Powerware 9125 Rackmount UPS 3000 VA uninterruptible power supply (UPS) 3 kVA 2100 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71978
Info modified on:
09 Aug 2021, 16:16:36
End of life date:
10 Jul 2020
Long product name Eaton Powerware 9125 Rackmount UPS 3000 VA uninterruptible power supply (UPS) 3 kVA 2100 W:

Powerware 9125 Rackmount UPS - 3000 VA

Short summary description Eaton Powerware 9125 Rackmount UPS 3000 VA uninterruptible power supply (UPS) 3 kVA 2100 W:

Eaton Powerware 9125 Rackmount UPS 3000 VA, 3 kVA, 2100 W, 50/60 Hz, 50 dB, 5 min, 15 min

Long summary description Eaton Powerware 9125 Rackmount UPS 3000 VA uninterruptible power supply (UPS) 3 kVA 2100 W:

Eaton Powerware 9125 Rackmount UPS 3000 VA. Output power capacity: 3 kVA, Output power: 2100 W, Input frequency: 50/60 Hz. Typical backup time at full load: 5 min, Typical backup time at half load: 15 min. Weight: 1.31 oz (37 g). Input connection type: IEC320/16A, Dimensions (WxDxH): 17 x 24 x 3.5" (432 x 610 x 89 mm), Nominal output voltage: 240 V

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.