E-TEN logo

E-TEN Glofiish M700, NL handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10427
Info modified on:
11 Mar 2021, 12:12:13
Long product name E-TEN Glofiish M700, NL handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) Silver:

Glofiish M700 Pocket PC Phone, Wi-Fi ® and GPS

Short summary description E-TEN Glofiish M700, NL handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) Silver:

E-TEN Glofiish M700, NL, 2.8", 240 x 320 pixels, 65536 colors, 0.128 GB, 0.4 GHz, 2.0+EDR

Long summary description E-TEN Glofiish M700, NL handheld mobile computer 2.8" 240 x 320 pixels 5.82 oz (165 g) Silver:

E-TEN Glofiish M700, NL. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.