Dynabook logo

Dynabook PX2009E-1NCA laptop case 15.6" Trolley case Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59501
Info modified on:
04 Jul 2023, 16:02:12
Bullet Points Dynabook PX2009E-1NCA laptop case 15.6" Trolley case Black:
  • - up to 361 x 244 x 19.9 mm
  • - No. of components: 4
  • - W x L x H: 477 x 375 x 245 mm
  • - 600D polyester, front pocket 600D PU coated polyester, leather (underside of the handle)
  • - anthracite-grey/black
  • - Length telescopic handle: 74 cm
  • - main compartment: 20 litre
Long product name Dynabook PX2009E-1NCA laptop case 15.6" Trolley case Black:

Dynabook Ultimate Laptop Trolley Case 15.6“

Short summary description Dynabook PX2009E-1NCA laptop case 15.6" Trolley case Black:

Dynabook PX2009E-1NCA, Trolley case, 15.6"

Long summary description Dynabook PX2009E-1NCA laptop case 15.6" Trolley case Black:

Dynabook PX2009E-1NCA. Case type: Trolley case, Maximum screen size: 15.6", Carrying handle(s), Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.