location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra A40-D-1HK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS483E-0FH00YEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507017628
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit – dynabook recommends Windows 10 Pro for business
  • - 7th generation Intel® Core™ i5-7200U processor
  • - 35.6cm (14.0”) , Full HD TFT non-reflective High Brightness and IPS Technology display with LED backlighting and 16 : 9 aspect ratio
  • - Solid State Drive 256 GB
  • - Steel grey metallic, magnesium chassis, matt black keyboard
  • - 8,192 MB, DDR4 RAM (2133MHz)
  • - Intel® HD Graphics 620
  • - maximum life : up to 8h00min (MobileMark™ 2014 running Windows 10)
    MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : Up to 1.95 kg
  • - W x L x H : 340.1 x 244.1 x 23.8 mm
Guarantee: 1 year
Long product name Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic :
The short editorial description of Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic

14", FHD, 1920 x 1080, Intel HD Graphics 620, Intel Core i5-7200U, 8 GB DDR4, 256 GB SSD, WiFi 802.11ac+agn, Bluetooth 4.2, Windows 10 Pro 64-bit, 340.1 x 244.1 x 23.8 mm, 1.95 kg
More>>>
Short summary description Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic:
This short summary of the Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Tecra A40-D-1HK, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic:
This is an auto-generated long summary of Dynabook Tecra A40-D-1HK Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray, Metallic based on the first three specs of the first five spec groups.

Dynabook Tecra A40-D-1HK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black, Gray, Metallic

Be connected
Be connected

The Tecra A40-D’s optimised dual antenna design ensures you’ve always got the best possible connection – so nothing gets in the way of you accessing, saving and sharing your work. And with a Gigabit LAN port built-in to the laptop, as well as the latest Intel® Wi-Fi, you can connect however you want, and stay productive throughout the day and beyond.

Designed for productivity
Designed for productivity

With a full-size, silent-type keyboard, you can write documents comfortably without disturbing co-workers or family – whether you’re at the desk, or at home. There’s even an optional accupoint input that keeps you in control at all times. What’s more, the Tecra A40-D offers an optional backlit keyboard, alongside a non-reflective screen, so you can work comfortably in both bright sunlight and complete darkness.

The instant office
The instant office

The Tecra A40-D has a range of full-size ports built in, making it a fully-functional standalone PC in any setting. And when combined with the High Speed Port Replicator III docker, it instantly transforms your desk into a multi-featured office workstation. That means you can take advantage of two digital video outs, as well as four additional USB 3.0, and two more USB 2.0 ports, amongst others. This combination makes the Tecra A40-D the perfect replacement for a desktop, while its easy-to-carry chassis makes it your ideal laptop too.

The model employee
The model employee

Like every PC in the Tecra and Portégé range, the Tecra A40-D fits seamlessly into your existing IT infrastructure, straight out of the box. That’s thanks to its common software image, docking solution and AC adapter, as well as its widely-compatible driver support. The Tecra A40-D is ready for advanced manageability too – with full support for Intel® AMT and SCCM, and a common WMI interface. With these features, you get a return on your investment from the moment the Tecra A40-D is switched on, to the end of its lifespan.

Robust, secure, value-packed
Robust, secure, value-packed

High levels of reliability don’t just keep employees more productive – they keep total cost of ownership low too. That’s why the Tecra A40-D has been built with the highest quality components. And with Toshiba’s 30 years of laptop development experience, you can count on super-low failure rates that keep your business moving. The Tecra A40-D has even been H.A.L.T (Highly Accelerated Life Tested) by independent test institute TÜV Rheinland, so you can be confident it can handle the bumps and strains that come with everyday productivity.

All the accessories you need
All the accessories you need

As well as the High Speed Port Replicator III docker, the Tecra A40-D is available with a range of accessories* that make agile working simpler. With everything from USB sticks to SD cards, you can count on quick, simple data transfer, whatever format your files are in. And with stylish laptop bags and sleeves, you can protect your PC on the move too.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Toshiba/dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side!

Country Distributor
United Kingdom 2 distributor(s)