Dynabook logo

Dynabook PS0121NA1VEW Smart Wearable Accessories Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41335
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Dynabook PS0121NA1VEW Smart Wearable Accessories Black:
  • - 5 MP F2.8 Focus Range: 10 cm to Infinity Auto Focus Video Capture: Up to 1080p@30fps
  • - USB Type-C™ (DisplayPort / USB3.0 Alternate)
  • - 3 Navigation Buttons Touchpad On/Off Button
  • - 0.26" (6.6 mm) Diagonal Display Resolution: 640 x 360 Content Resolution: 1280 x 720
  • - Built-in Speaker Dual Microphones
  • - Proximity Sensor Ambient Light Sensor (ALS) Gyroscope Accelerometer Compass
  • - Left or right eye usable
  • - Approx. 48 g
  • - 61 (W) x 149 (L) x 21 (H) mm
  • - USB3.1 Gen1 / Cable Length: 1.50m / Current up to 5A
Long product name Dynabook PS0121NA1VEW Smart Wearable Accessories Black:

Dynabook AR100 Kit without lens-less frame for DE200

Short summary description Dynabook PS0121NA1VEW Smart Wearable Accessories Black:

Dynabook PS0121NA1VEW, Smartglasses, Black, 2.4" (61 mm), 5.87" (149 mm), 0.827" (21 mm), 1.69 oz (48 g)

Long summary description Dynabook PS0121NA1VEW Smart Wearable Accessories Black:

Dynabook PS0121NA1VEW. Compatible device type: Smartglasses, Product color: Black. Width: 2.4" (61 mm), Depth: 5.87" (149 mm), Height: 0.827" (21 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.