Dynabook logo

Dynabook PS0001UA1PRP laptop dock/port replicator Wired USB 2.0 Type-C Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158691
Info modified on:
28 Dec 2023, 14:01:44
Bullet Points Dynabook PS0001UA1PRP laptop dock/port replicator Wired USB 2.0 Type-C Black:
  • - 1 x HDMI® out port 1 x VGA 1 x USB 3.0 port 1 x Gigabit LAN 1 x USB Type-C™ port for system charging
  • - USB Type-C™ port
  • - 3840 x 2160 (single output via HDMI®) 1920 x 1200 (single output via VGA)
  • - 122 (L) x 44.5 (W) x 20 (D) mm
  • - black
  • - USB-C™ to HDMI®/VGA Travel Adapter Quick Start Guide
  • - 30 cm
Long product name Dynabook PS0001UA1PRP laptop dock/port replicator Wired USB 2.0 Type-C Black:

Dynabook USB-C™ to HDMI®/VGA Travel Adapter

Short summary description Dynabook PS0001UA1PRP laptop dock/port replicator Wired USB 2.0 Type-C Black:

Dynabook PS0001UA1PRP, Wired, USB 2.0 Type-C, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, 1920 x 1200 pixels

Long summary description Dynabook PS0001UA1PRP laptop dock/port replicator Wired USB 2.0 Type-C Black:

Dynabook PS0001UA1PRP. Connectivity technology: Wired, Host interface: USB 2.0 Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 3840 x 2160 pixels, Maximum analog resolution: 1920 x 1200 pixels. Width: 1.75" (44.5 mm), Depth: 4.8" (122 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.