location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra A40-K-18S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PMM20E11LA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507238405
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - 12th Generation Intel® Core™ i5-1235U Processor
  • - 35.6cm (14.0") , Non-reflective Full HD High Brightness eDP™ IPS display with LED sidelighting and 16:9 aspect ratio
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Mystic Blue
  • - 8,192 MB, DDR4 RAM (3200 MHz)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 9h10min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting from 1.45 kg
  • - W x L x H : 323.6 x 220.6 x 18.9 mm
  • - A1PMM20E11LA (PMM20E-1DT006EN)
Guarantee: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue :
The short editorial description of Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

14", 1920 x 1080, Intel Core i5-1235U 3.3GHz, 8GB DDR4 RAM (3200 MHz), 256GB SSD, 2x Thunderbolt 4, 2x USB 3.2, HDMI 2.0, Bluetooth 5.2, Wi-Fi 6E, Windows 10 Pro 64-bit
More>>>
Short summary description Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This short summary of the Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Tecra A40-K-18S, Intel® Core™ i5, 3.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This is an auto-generated long summary of Dynabook Tecra A40-K-18S Intel® Core™ i5 i5-1235U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

Dynabook Tecra A40-K-18S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U, Processor frequency: 3.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Blue

Embrace mobile working with confidence
Embrace mobile working with confidence

Flexible workforce or secure workforce? With the Tecra A40, you get both. It protects users against data, device and identity threats thanks to Dynabook's proprietary BIOS, dTPM 2.0, an optional smartcard slot, and enterprise-grade encryption, plus Windows Hello fingerprint and face authentication. It even meets Microsoft’s Secured-core PC requirements. Meanwhile, manageability is to the fore – whether the Tecra A40 is in the office or remote. With so much shared DNA between the A40 and its 15” sibling the Tecra A50, mixed fleets can be managed easily.

Built to perform
Built to perform

In the office, at home or on the move, the Tecra A40 helps get work done - fast. It combines the latest 28W 12th Generation Intel® Core™ processors and up to Intel® Iris® Xe graphics with speedy Gen4 SSD drives and up to 32GB of DDR4 RAM in two fully configurable slots. And it squeezes every ounce of performance out of them, thanks to its Dynabook-engineered dual-fan cooling system that stays quiet even under load. All this capability doesn't compromise battery life, either - its 53Wh battery delivers up to 9.5 hours' use on a charge*, and recharges to 40% capacity in just 30 minutes.*measured with Mobile Mark™ 2018. Mobile Mark is a trademark of Business Applications Performance Corporation

All-day comfort, always-on style
All-day comfort, always-on style

Modern professionals will be proud to carry the Tecra A40 around. Slim bezels result in a compact footprint, but the device nevertheless incorporates a large backlit keyboard with excellent typing feel and a roomy touchpad. Its 14" IPS non-glare screen with touchscreen options can be lifted with a fingertip and opened up to 180 degrees; close it back up and you're met by a stylish lid with a distinctive wave detail and diamond-cut logo. The Mystic Blue anti-bacterial paint coating not only adds a stylish finish but also repels germs and bacteria. Weighing just 1.45kg, it's effortless to pick up.

In touch and on-track
In touch and on-track

Enable effortless collaboration with the Tecra A40. Its HD webcam has a shutter slider to provide privacy while working, and is complemented by dual Cortana-ready near-field microphones which ensure noise is cancelled and voices are heard loud and clear. High-quality stereo speakers with DTS audio processing complete the experience. All-new AI audio and camera features equip workers with the ideal tools for remote collaboration. The AI Realtek audio solution provides noise reduction that mutes specific background noises, while the user remains perfectly audible. Complimenting this, the AI camera assists in lighting correction and face framing to deliver a seamless video experience*.*requires minimum Intel® Core™ i3 processor and IR camera with Face Authentication function

Engineered for uptime
Engineered for uptime

Designed in Dynabook’s Innovation Centre R&D hub and underpinned by over 35 years of notebook expertise, the A40 is ready to keep your workforce moving. Its lightweight chassis has been vetted against the latest MIL STD 810-H standards, which include rigorous drop, temperature, humidity, vibration and shock tests. And its keyboard is not only spill-proof* but has been lowered to protect the screen, further reducing the likelihood of accidental damage.*Up to 30ccFind out more ►

Fully-loaded connectivity
Fully-loaded connectivity

The Tecra A40's extensive connections let users make anywhere their office. Two ultra-fast Thunderbolt 4-enabled USB-C ports support simple docking by providing charge, data transfer and screen sharing for up to four monitors. Further accessories, docks and displays can be hooked up with ease and speed via other full-size ports including HDMI 2.0, LAN and additional USB-A 3.2 ports. For fast and reliable wireless connections, the device boasts the latest Intel® AX211 2x2 Wi-Fi 6E and Bluetooth 5.2 module, decreasing Wi-Fi interference with an added 6 GHz band. Furthermore optional LTE offers the ultimate on-the-move experience.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►

Country Distributor
United Kingdom 1 distributor(s)