location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager 420P™ ABC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0915440 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DYMO Connect (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D1 Labels (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large, 4-Line backlit display
  • - Long lasting rechargeable battery pack
  • - PC or MAC® connectivity with DYMO® Connect for Desktop Software
  • - 30+ ways to format texts
  • - Print up to 10 copies of the same labels
  • - Save up to 15 frequently used labels
  • - Print Barcodes - UPC-E, Code 39, Code 128, EAN13, EAN8, UPC-A
  • - Print up to 3/4 in (19mm) wide labels
  • - For even more features, download DYMO® Connect for Desktop Software
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Guarantee: 2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1 :
The short editorial description of DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1

DYMO ® LabelManager 420P™ ABC
More>>>
Short summary description DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1:
This short summary of the DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 420P™ ABC, ABC, D1, Thermal transfer, 180 x 180 DPI, 12 mm/sec, Lithium-Ion (Li-Ion)

Long summary description DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1:
This is an auto-generated long summary of DYMO LabelManager 420P™ ABC label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1 based on the first three specs of the first five spec groups.

DYMO LabelManager 420P™ ABC. Keyboard layout: ABC. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Supported paper width: 6, 9, 12, 19 mm. Battery technology: Lithium-Ion (Li-Ion). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 10:15:24
Uk has collected 2 expert reviews for DYMO LabelManager 420P™ ABC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-08-21 10:15:24
The DYMO LabelManager 420P ($110 street) falls in the rarest sub-category of label printers. To begin with, it doesn't print paper labels for envelopes and the like. Instead, it prints plastic (and other) labels suitable for computer cables, outdoor la...
Good Prints labels both from a computer and as a completely self-contained handheld labeling system. Backlit mono LCD for previewing labels.
Bad Keyboard arrangement is alphabetical rather than QWERTY.
Bottom line The DYMO LabelManager 420P can print rugged plastic and fabric labels either as a self-contained standalone labeling system or as a printer attached to a computer. Buy it now...
80%
Brand Image Article code product Stock Price from
DYMO

DYMO LabelManager ™ 160 QWERTZ label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1
(show image)
S0946360 LabelManager™ 160 QWERTZ
DYMO

DYMO LabelManager 160 AZY label printer Thermal transfer 180 x 180 DPI 12 mm/sec D1 AZERTY
(show image)
S0946350 LabelManager™ 160 AZERTY
DYMO

DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC
(show image)
S0879590 260P
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)