DYMO logo

DYMO D1 Standard 24mm x 7m label-making tape

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50120
Info modified on:
14 Jun 2021, 10:46:16
Long product name DYMO D1 Standard 24mm x 7m label-making tape:

D1 Standard 24mm x 7m

Short summary description DYMO D1 Standard 24mm x 7m label-making tape:

DYMO D1 Standard 24mm x 7m, D1, Polyester, Belgium, 275.6" (7 m), 1 pc(s), 1.26" (32 mm)

Long summary description DYMO D1 Standard 24mm x 7m label-making tape:

DYMO D1 Standard 24mm x 7m. Tape type: D1, Material: Polyester, Country of origin: Belgium. Tape length: 275.6" (7 m), Quantity per pack: 1 pc(s), Package width: 1.26" (32 mm). Master (outer) case width: 7.87" (200 mm), Master (outer) case length: 13.9" (352 mm), Shipping (inner) case width: 2.76" (7 cm). Tape size: 0.945" (2.4 cm). Quantity inner carton: 5 pc(s), Net weight inner carton: 0.65 lbs (0.295 kg), Gross weight inner carton: 0.725 lbs (0.329 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.