location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO D1 Standard - Black on White - 12mm label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1 Standard - Black on White - 12mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0720530 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313450133 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO D1 Standard - Black on White - 12mm label-making tape
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Temperature rating: -18°C to 90°C
  • - DYMO® plastic external cassettes are made from 100% recycled material - Our materials come from scrap materials created by manufacturers that were destined for disposal. These scraps are then processed and reused to create our label cassettes
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material, while DYMO® plastic blister label packaging is made from 60% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Authentic DYMO Labels are produced in Belgium, Europe
Long product name DYMO D1 Standard - Black on White - 12mm label-making tape :
The short editorial description of DYMO D1 Standard - Black on White - 12mm label-making tape

D1 - Standard Labels - Black on White - 12mm x 7m
More>>>
Short summary description DYMO D1 Standard - Black on White - 12mm label-making tape:
This short summary of the DYMO D1 Standard - Black on White - 12mm label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO D1 Standard - Black on White - 12mm, Black on white, Polyester, Belgium, -18 - 90 °C, DYMO, LabelManager, LabelWriter 450 DUO

Long summary description DYMO D1 Standard - Black on White - 12mm label-making tape:
This is an auto-generated long summary of DYMO D1 Standard - Black on White - 12mm label-making tape based on the first three specs of the first five spec groups.

DYMO D1 Standard - Black on White - 12mm. Label color: Black on white, Material: Polyester, Country of origin: Belgium. Tape width: 0.472" (1.2 cm), Tape length: 275.6" (7 m), Package type: Box

Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)