location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO 18508 label-making tape Black on transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IND Permanent Polyester
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18508 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:56:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO 18508 label-making tape Black on transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UL recognized as a component to UL 969, RoHS compliant
  • - Length: 5.5m
  • - Temperature Rating: -40°C to +150°C
Long product name DYMO 18508 label-making tape Black on transparent :
The short editorial description of DYMO 18508 label-making tape Black on transparent

IND Permanent Polyester, 9mm x 5.5m
More>>>
Short summary description DYMO 18508 label-making tape Black on transparent:
This short summary of the DYMO 18508 label-making tape Black on transparent data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO 18508, Black on transparent, Multicolor, Polyester, -40 - 150 °C, UL 969, DYMO

Long summary description DYMO 18508 label-making tape Black on transparent:
This is an auto-generated long summary of DYMO 18508 label-making tape Black on transparent based on the first three specs of the first five spec groups.

DYMO 18508. Label color: Black on transparent, Product color: Multicolor, Material: Polyester. Tape width: 0.354" (9 mm), Tape length: 216.5" (5.5 m), Package type: Box

Country Distributor
United Kingdom 2 distributor(s)