location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO 1805437 label-making tape White on black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IND Vinyl Labels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1805437
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0071701059932 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO 1805437 label-making tape White on black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for indoor/outdoor applications
  • - UL recognized as a component to UL 969
  • - RoHS compliant
  • - UV, water, oil and chemical resistant
  • - IND temperature rating: -40°C to +80°C
  • - IND length: 5.5 m
Long product name DYMO 1805437 label-making tape White on black :
The short editorial description of DYMO 1805437 label-making tape White on black

IND Vinyl Labels, 9mm x 5.5m
More>>>
Short summary description DYMO 1805437 label-making tape White on black:
This short summary of the DYMO 1805437 label-making tape White on black data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO 1805437, White on black, Multicolor, Vinyl, -40 - 80 °C, UL 969, DYMO

Long summary description DYMO 1805437 label-making tape White on black:
This is an auto-generated long summary of DYMO 1805437 label-making tape White on black based on the first three specs of the first five spec groups.

DYMO 1805437. Label color: White on black, Product color: Multicolor, Material: Vinyl. Tape width: 0.354" (9 mm), Tape length: 216.5" (5.5 m), Package type: Box

Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)