location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable Security Pass Holder 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security Pass Holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
811806 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2020 23:48:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable Security Pass Holder 25 pc(s) :
The short editorial description of Durable Security Pass Holder 25 pc(s)

Security Pass Holder, Blue
More>>>
Short summary description Durable Security Pass Holder 25 pc(s):
This short summary of the Durable Security Pass Holder 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Durable Security Pass Holder, 3.35" (85 mm), 2.13" (54 mm), 25 pc(s)

Long summary description Durable Security Pass Holder 25 pc(s):
This is an auto-generated long summary of Durable Security Pass Holder 25 pc(s) based on the first three specs of the first five spec groups.

Durable Security Pass Holder. Width: 3.35" (85 mm), Height: 2.13" (54 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Durable

Durable Security Pass Holder Plastic 25 pc(s)
(show image)
811803 Security Pass Holder 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8118-19 PVC 25 pc(s)
(show image)
811819 8118-19 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)