Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - A4
- - Material: PVC
- - Cover
- - Black
- - Quantity: 1
Long product name Durable 2332-01 clipboard A4 PVC Black
:
Clipboard Folder A4+ (Ncr)
The short editorial description of Durable 2332-01 clipboard A4 PVC Black
Clipboard Folder A4+ (Ncr)
More>>>
Short summary description Durable 2332-01 clipboard A4 PVC Black:
This short summary of the Durable 2332-01 clipboard A4 PVC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Durable 2332-01, Black, A4, PVC
Long summary description Durable 2332-01 clipboard A4 PVC Black:
This is an auto-generated long summary of Durable 2332-01 clipboard A4 PVC Black based on the first three specs of the first five spec groups.
Durable 2332-01. Product color: Black, Format: A4, Material: PVC