location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Drayton miGenie Wish 1 smart home environmental sensor Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Drayton Check ‘Drayton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
miGenie Wish 1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MT714R9K0900
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Drayton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drayton MT714R9K0900 user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Drayton miGenie Wish 1 smart home environmental sensor Wireless :
The short editorial description of Drayton miGenie Wish 1 smart home environmental sensor Wireless

868.3MHz, single channel controller, room thermostat, internet gateway
More>>>
Short summary description Drayton miGenie Wish 1 smart home environmental sensor Wireless:
This short summary of the Drayton miGenie Wish 1 smart home environmental sensor Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Drayton miGenie Wish 1, Temperature, Wireless, 868.3 MHz, 5 - 30 °C, 1181.1" (30 m), White

Long summary description Drayton miGenie Wish 1 smart home environmental sensor Wireless:
This is an auto-generated long summary of Drayton miGenie Wish 1 smart home environmental sensor Wireless based on the first three specs of the first five spec groups.

Drayton miGenie Wish 1. Measuring environmental conditions: Temperature, Connectivity technology: Wireless, Frequency: 868.3 MHz. Power source type: AC, Input voltage: 230 V, Input frequency: 50 Hz. Width: 5.83" (148 mm), Depth: 1.1" (28 mm), Height: 3.66" (93 mm)

Country Distributor
United Kingdom 1 distributor(s)