location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Osmo Mobile Smartphone camera stabilizer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Osmo Mobile
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6958265136023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6958265136023
Category:
Device attached to a camera to make it easier to hold the camera still and take steady images.
Video Stabilizers & Supports Check ‘DJI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Osmo Mobile In the Box_v1.0 (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Osmo Mobile Quick Srart Guide (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DJI 6958265136023 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DJI Osmo Mobile Smartphone camera stabilizer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartphone camera stabilizer
  • - Universal
  • - Motorized Rotating
  • - Vertical shooting Easy setup
  • - Bluetooth USB charging port
  • - Lithium Polymer (LiPo) 980 mAh
  • - Black
Long product name DJI Osmo Mobile Smartphone camera stabilizer Black :
The short editorial description of DJI Osmo Mobile Smartphone camera stabilizer Black

OM150 + ZM01, 58.6-84.8 mm, 120°/s, Li-Po 980mAh, Black
More>>>
Short summary description DJI Osmo Mobile Smartphone camera stabilizer Black:
This short summary of the DJI Osmo Mobile Smartphone camera stabilizer Black data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Osmo Mobile, Smartphone camera stabilizer, Black, Universal, Brushless motor, 25°, -140 - 50°

Long summary description DJI Osmo Mobile Smartphone camera stabilizer Black:
This is an auto-generated long summary of DJI Osmo Mobile Smartphone camera stabilizer Black based on the first three specs of the first five spec groups.

DJI Osmo Mobile. Type: Smartphone camera stabilizer, Product color: Black, Applicability: Universal. Battery technology: Lithium Polymer (LiPo), Battery capacity: 980 mAh, Battery voltage: 11.1 V. Weight: 17.7 oz (501 g), Width: 2.43" (61.8 mm), Depth: 1.9" (48.2 mm). Cables included: USB