Digitus logo

Digitus DN-97674 rack accessory Cable ring

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18864
Info modified on:
22 Sept 2024, 15:34:22
Bullet Points Digitus DN-97674 rack accessory Cable ring:
  • - Material: Steel, galvanised
  • - Product dimensions (bracket): 80 x 80 mm
  • - Mounting plate position: Offset
  • - Opening for cable entry: Front
Long product name Digitus DN-97674 rack accessory Cable ring:

Cable management ring, steel, 80 x 80 mm front opening, offset fixation

Short summary description Digitus DN-97674 rack accessory Cable ring:

Digitus DN-97674, Cable ring, Steel, Galvanized steel, China, 3.15" (80 mm), 1.65" (42 mm)

Long summary description Digitus DN-97674 rack accessory Cable ring:

Digitus DN-97674. Type: Cable ring, Product color: Steel, Housing material: Galvanized steel. Width: 3.15" (80 mm), Depth: 1.65" (42 mm), Height: 3.15" (80 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.