Digitus logo

Digitus DN-95410-R power distribution unit (PDU) 8 AC outlet(s) 0U/1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
57802
Info modified on:
01 Sept 2024, 15:32:38
Bullet Points Digitus DN-95410-R power distribution unit (PDU) 8 AC outlet(s) 0U/1U Black:
  • - 8x RED Socket outlets 250VAC 50/60Hz / 10A / 2500W
  • - Aluminum profile
  • - 35° turned outlets
  • - 2 metal fixings included
  • - Cable: 2 m H05VV-F 3G1,5 mm²
  • - IEC C14, plug
  • - Pre-fuse
  • - 35° turned safety outlets
Long product name Digitus DN-95410-R power distribution unit (PDU) 8 AC outlet(s) 0U/1U Black:

1U Aluminum PDU, rackmountable, 8x red CEE 7/7 10A Plug, 250VAC 50/60Hz, outlet

Short summary description Digitus DN-95410-R power distribution unit (PDU) 8 AC outlet(s) 0U/1U Black:

Digitus DN-95410-R, Basic, 0U/1U, Horizontal, Aluminum, Black, 8 AC outlet(s)

Long summary description Digitus DN-95410-R power distribution unit (PDU) 8 AC outlet(s) 0U/1U Black:

Digitus DN-95410-R. PDU types: Basic, Rack capacity: 0U/1U, Mounting: Horizontal. AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F, Power plug: C14 coupler. Cable length: 78.7" (2 m). Nominal input voltage: 250 V, Maximum current: 10 A, AC input frequency: 50 - 60 Hz. Size (imperial): 19"

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.