Product Brochure/Datasheet
(2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Protection class IP20
- - Lockable safety glass door
- - 200° door opening angle
- - 1-point locking on the front door
- - 483 mm (19”) profile rails on the front, mounted on the front inside the cabinet, galvanized
- - 483 mm (19”) profile rails are adjustable in depth
- - 1.1 - 1.5 thick sheet steel with high load capacity, powder-coated
- - Cable entry with plastic cover in roof and floor
- - Ventilation slits for active and passive ventilation
- - Installation depth for components max.: 327 mm
- - Product dimensions (H x W x D): 595 x 540 x 400 mm
Long product name Digitus DN-49207 rack cabinet 12U Wall mounted rack Black
:
19" 12U wall mounting cabinet, SOHO PRO 595 x 540 x 400 mm, black
The short editorial description of Digitus DN-49207 rack cabinet 12U Wall mounted rack Black
19" 12U wall mounting cabinet, SOHO PRO 595 x 540 x 400 mm, black
More>>>
Short summary description Digitus DN-49207 rack cabinet 12U Wall mounted rack Black:
This short summary of the Digitus DN-49207 rack cabinet 12U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus DN-49207, Wall mounted rack, 12U, 132.3 lbs (60 kg), Key lock, Rack rails, Cable management
Long summary description Digitus DN-49207 rack cabinet 12U Wall mounted rack Black:
This is an auto-generated long summary of Digitus DN-49207 rack cabinet 12U Wall mounted rack Black based on the first three specs of the first five spec groups.
Digitus DN-49207. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 132.3 lbs (60 kg), Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 27.8 lbs (12.6 kg). Product color: Black